TE Connectivity Chip Resistor - Surface Mount 355039KFT

Description
39 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143741CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143741CT-ND
Chip Resistor - Surface Mount A143741CT-ND
39 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

39 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143741TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143741TR-ND
Chip Resistor - Surface Mount A143741TR-ND
39 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

39 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4919
Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4919
RES, 39K, 1%, 5W, 4320, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 39K, 1%, 5W, 4320, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4920
Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4920
RES, 39K, 1%, 5W, 4320, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 39K, 1%, 5W, 4320, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4131
Res, 39K, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4131
RES, 39K, 1%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 39K, 1%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - 355039KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
355039KFT
Chip Resistor - Surface Mount 355039KFT
RES 3550 39K 1%

RES 3550 39K 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A143741CT-ND 97AC4919 34AH4131 355039KFT
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 39K, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers