TE Connectivity Chip Resistor - Surface Mount 3550390RFT

Description
390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143693CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143693CT-ND
Chip Resistor - Surface Mount A143693CT-ND
390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143693DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143693DKR-ND
Chip Resistor - Surface Mount A143693DKR-ND
390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143693TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143693TR-ND
Chip Resistor - Surface Mount A143693TR-ND
390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

390 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4034
Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4034
RES, 390R, 1%, 5W, 4320, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 390R, 1%, 5W, 4320, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4033
Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4033
RES, 390R, 1%, 5W, 4320, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 390R, 1%, 5W, 4320, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143693CT-ND 97AC4034
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details