360 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
360 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
RES, 360R, 1%, 5W, 4320, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 360R, 1%, 5W, 4320, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143692TR-ND | 97AC6169 |
| Product Name | Chip Resistor - Surface Mount | Res, 360R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |