TE Connectivity Chip Resistor - Surface Mount 355033KJT

Description
33 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143854CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143854CT-ND
Chip Resistor - Surface Mount A143854CT-ND
33 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

33 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143854TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143854TR-ND
Chip Resistor - Surface Mount A143854TR-ND
33 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

33 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4120
Res, 33K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4120
RES, 33K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 33K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 33K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0099
Res, 33K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0099
RES, 33K, 5%, 5W, 4320, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 33K, 5%, 5W, 4320, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143854CT-ND 34AH4120 97AC0099
Product Name Chip Resistor - Surface Mount Res, 33K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 33K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers