TE Connectivity Chip Resistor - Surface Mount 3550300RFT

Description
300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143690TR-ND
Chip Resistor - Surface Mount A143690TR-ND
300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143690CT-ND
Chip Resistor - Surface Mount A143690CT-ND
300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143690DKR-ND
Chip Resistor - Surface Mount A143690DKR-ND
300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

300 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6167
Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6167
RES, 300R, 1%, 5W, 4320, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 300R, 1%, 5W, 4320, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9024
Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9024
RES, 300R, 1%, 5W, 4320, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 300R, 1%, 5W, 4320, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143690TR-ND 97AC6167
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details