TE Connectivity Chip Resistor - Surface Mount 35502R2JT

Description
2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143804CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143804CT-ND
Chip Resistor - Surface Mount A143804CT-ND
2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143804DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143804DKR-ND
Chip Resistor - Surface Mount A143804DKR-ND
2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143804TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143804TR-ND
Chip Resistor - Surface Mount A143804TR-ND
2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4069
Res, 2R2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4069
RES, 2R2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9197
Res, 2R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9197
RES, 2R2, 5%, 5W, 4320, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R2, 5%, 5W, 4320, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143804CT-ND 34AH4069 96AC9197
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 2R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details