TE Connectivity Chip Resistor - Surface Mount 35502R2FT

Description
2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143639CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143639CT-ND
Chip Resistor - Surface Mount A143639CT-ND
2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143639TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143639TR-ND
Chip Resistor - Surface Mount A143639TR-ND
2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143639DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143639DKR-ND
Chip Resistor - Surface Mount A143639DKR-ND
2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0371
Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0371
RES, 2R2, 1%, 5W, 4320, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R2, 1%, 5W, 4320, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8200
Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8200
RES, 2R2, 1%, 5W, 4320, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R2, 1%, 5W, 4320, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143639CT-ND 97AC0371
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details