TE Connectivity Chip Resistor - Surface Mount 35502K2FT

Description
2.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
2.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 2K2, 1%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 2.2 kΩ with a tolerance of ±1% and a power rating of 5W at an ambient temperature of 70°C. The resistor is housed in a 4320 size package, making it suitable for automatic placement in high-volume production. This component has a maximum working voltage of 300V and can withstand overload voltages up to 600V. It operates effectively within a temperature range of -55°C to 155°C. The resistor also exhibits a low temperature coefficient of resistance, with values of ±200 PPM/°C for resistances between 1Ω and 10Ω, and ±100 PPM/°C for higher resistance values up to 10MΩ. The product is supplied on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into automated assembly processes. It complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor 2K2, 1%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 2.2 kΩ with a tolerance of ±1% and a power rating of 5W at an ambient temperature of 70°C. The resistor is housed in a 4320 size package, making it suitable for automatic placement in high-volume production. This component has a maximum working voltage of 300V and can withstand overload voltages up to 600V. It operates effectively within a temperature range of -55°C to 155°C. The resistor also exhibits a low temperature coefficient of resistance, with values of ±200 PPM/°C for resistances between 1Ω and 10Ω, and ±100 PPM/°C for higher resistance values up to 10MΩ. The product is supplied on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into automated assembly processes. It complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143711CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143711CT-ND
Chip Resistor - Surface Mount A143711CT-ND
2.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143711TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143711TR-ND
Chip Resistor - Surface Mount A143711TR-ND
2.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4493
Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4493
RES, 2K2, 1%, 5W, 4320, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2K2, 1%, 5W, 4320, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9375
Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9375
RES, 2K2, 1%, 5W, 4320, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2K2, 1%, 5W, 4320, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143711CT-ND 97AC4493
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1625892-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers