TE Connectivity Chip Resistor - Surface Mount 355022RJT

Description
22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143816CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143816CT-ND
Chip Resistor - Surface Mount A143816CT-ND
22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143816DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143816DKR-ND
Chip Resistor - Surface Mount A143816DKR-ND
22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143816TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143816TR-ND
Chip Resistor - Surface Mount A143816TR-ND
22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

22 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 22R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4504
Res, 22R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4504
RES, 22R, 5%, 5W, 4320, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 22R, 5%, 5W, 4320, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4080
Res, 22R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4080
RES, 22R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 22R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143816CT-ND 97AC4504 34AH4080
Product Name Chip Resistor - Surface Mount Res, 22R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 22R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details