TE Connectivity Chip Resistor - Surface Mount 355022RFT

Description
22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143663TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143663TR-ND
Chip Resistor - Surface Mount A143663TR-ND
22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143663CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143663CT-ND
Chip Resistor - Surface Mount A143663CT-ND
22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143663DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143663DKR-ND
Chip Resistor - Surface Mount A143663DKR-ND
22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8427
Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8427
RES, 22R, 1%, 5W, 4320, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 22R, 1%, 5W, 4320, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8426
Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8426
RES, 22R, 1%, 5W, 4320, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 22R, 1%, 5W, 4320, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4079
Res, 22R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4079
RES, 22R, 1%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 22R, 1%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143663TR-ND 96AC8427 34AH4079
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 22R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457418 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 22 ohms
View Details