TE Connectivity Chip Resistor - Surface Mount 3550200KFT

Description
200 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143758TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143758TR-ND
Chip Resistor - Surface Mount A143758TR-ND
200 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

200 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0094
Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0094
RES, 200K, 1%, 5W, 4320, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 200K, 1%, 5W, 4320, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5168
Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5168
RES, 200K, 1%, 5W, 4320, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 200K, 1%, 5W, 4320, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143758TR-ND 97AC0094
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details