TE Connectivity Chip Resistor - Surface Mount 35501R5JT

Description
1.5 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143802CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143802CT-ND
Chip Resistor - Surface Mount A143802CT-ND
1.5 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143802TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143802TR-ND
Chip Resistor - Surface Mount A143802TR-ND
1.5 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4005
Res, 1R5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4005
RES, 1R5, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 1R5, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1R5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1761
Res, 1R5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1761
RES, 1R5, 5%, 5W, 4320, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R5, 5%, 5W, 4320, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143802CT-ND 34AH4005 97AC1761
Product Name Chip Resistor - Surface Mount Res, 1R5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1R5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers