TE Connectivity Chip Resistor - Surface Mount 35501R5FT

Description
1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143635DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143635DKR-ND
Chip Resistor - Surface Mount A143635DKR-ND
1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143635TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143635TR-ND
Chip Resistor - Surface Mount A143635TR-ND
1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143635CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143635CT-ND
Chip Resistor - Surface Mount A143635CT-ND
1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3026
Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3026
RES, 1R5, 1%, 5W, 4320, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R5, 1%, 5W, 4320, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3027
Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3027
RES, 1R5, 1%, 5W, 4320, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R5, 1%, 5W, 4320, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143635DKR-ND 97AC3026
Product Name Chip Resistor - Surface Mount Res, 1R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details