TE Connectivity Chip Resistor - Surface Mount 35501R2JT

Description
1.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143801CT-ND
Chip Resistor - Surface Mount A143801CT-ND
1.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143801TR-ND
Chip Resistor - Surface Mount A143801TR-ND
1.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4285
Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4285
RES, 1R2, 5%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R2, 5%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6360
Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6360
RES, 1R2, 5%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R2, 5%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143801CT-ND 97AC4285
Product Name Chip Resistor - Surface Mount Res, 1R2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457439 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details