TE Connectivity Chip Resistor - Surface Mount 35501R0FT

Description
1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143631CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143631CT-ND
Chip Resistor - Surface Mount A143631CT-ND
1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143631TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143631TR-ND
Chip Resistor - Surface Mount A143631TR-ND
1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143631DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143631DKR-ND
Chip Resistor - Surface Mount A143631DKR-ND
1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0368
Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0368
RES, 1R, 1%, 5W, 4320, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R, 1%, 5W, 4320, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5328
Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5328
RES, 1R, 1%, 5W, 4320, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R, 1%, 5W, 4320, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35501R0FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35501R0FT
Chip Resistor - Surface Mount 35501R0FT
RES 3550 1R0 1%

RES 3550 1R0 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A143631CT-ND 97AC0368 35501R0FT
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers