TE Connectivity Chip Resistor - Surface Mount 35501M0FT

Description
1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143775CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143775CT-ND
Chip Resistor - Surface Mount A143775CT-ND
1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143775TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143775TR-ND
Chip Resistor - Surface Mount A143775TR-ND
1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0944
Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0944
RES, 1M, 1%, 5W, 4320, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M, 1%, 5W, 4320, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5768
Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5768
RES, 1M, 1%, 5W, 4320, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M, 1%, 5W, 4320, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143775CT-ND 97AC0944
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers