TE Connectivity Chip Resistor - Surface Mount 35501K8FT

Description
1.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143709CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143709CT-ND
Chip Resistor - Surface Mount A143709CT-ND
1.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143709TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143709TR-ND
Chip Resistor - Surface Mount A143709TR-ND
1.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.8 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6357
Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6357
RES, 1K8, 1%, 5W, 4320, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K8, 1%, 5W, 4320, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6356
Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6356
RES, 1K8, 1%, 5W, 4320, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K8, 1%, 5W, 4320, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143709CT-ND 97AC6357
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers