TE Connectivity Chip Resistor - Surface Mount 35501K5FT

Description
1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143707TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143707TR-ND
Chip Resistor - Surface Mount A143707TR-ND
1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143707DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143707DKR-ND
Chip Resistor - Surface Mount A143707DKR-ND
1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143707CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143707CT-ND
Chip Resistor - Surface Mount A143707CT-ND
1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6355
Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6355
RES, 1K5, 1%, 5W, 4320, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K5, 1%, 5W, 4320, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4281
Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4281
RES, 1K5, 1%, 5W, 4320, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K5, 1%, 5W, 4320, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143707TR-ND 97AC6355
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879005-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 620 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers