TE Connectivity Chip Resistor - Surface Mount 35501K3FT

Description
1.3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143706CT-ND
Chip Resistor - Surface Mount A143706CT-ND
1.3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143706TR-ND
Chip Resistor - Surface Mount A143706TR-ND
1.3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9193
Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9193
RES, 1K3, 1%, 5W, 4320, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K3, 1%, 5W, 4320, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1760
Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1760
RES, 1K3, 1%, 5W, 4320, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K3, 1%, 5W, 4320, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143706CT-ND 96AC9193
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers