TE Connectivity Chip Resistor - Surface Mount 35501K0JT

Description
1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143836DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143836DKR-ND
Chip Resistor - Surface Mount A143836DKR-ND
1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143836CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143836CT-ND
Chip Resistor - Surface Mount A143836CT-ND
1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143836TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143836TR-ND
Chip Resistor - Surface Mount A143836TR-ND
1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0381
Res, 1K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0381
RES, 1K, 5%, 5W, 4320, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K, 5%, 5W, 4320, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3977
Res, 1K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3977
RES, 1K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143836DKR-ND 97AC0381 34AH3977
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 1K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details