TE Connectivity Chip Resistor - Surface Mount 3550180RJT

Description
180 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143827CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143827CT-ND
Chip Resistor - Surface Mount A143827CT-ND
180 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143827TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143827TR-ND
Chip Resistor - Surface Mount A143827TR-ND
180 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

180 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 180R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9547
Res, 180R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9547
RES, 180R, 5%, 5W, 4320, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 180R, 5%, 5W, 4320, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4054
Res, 180R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4054
RES, 180R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 180R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143827CT-ND 96AC9547 34AH4054
Product Name Chip Resistor - Surface Mount Res, 180R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 180R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details