TE Connectivity Chip Resistor - Surface Mount 3550180KFT

Description
180 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143757TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143757TR-ND
Chip Resistor - Surface Mount A143757TR-ND
180 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

180 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5167
Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5167
RES, 180K, 1%, 5W, 4320, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 180K, 1%, 5W, 4320, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2767
Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2767
RES, 180K, 1%, 5W, 4320, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 180K, 1%, 5W, 4320, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143757TR-ND 97AC5167
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers