TE Connectivity Chip Resistor - Surface Mount 355013RFT

Description
13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143658DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143658DKR-ND
Chip Resistor - Surface Mount A143658DKR-ND
13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143658CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143658CT-ND
Chip Resistor - Surface Mount A143658CT-ND
13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143658TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143658TR-ND
Chip Resistor - Surface Mount A143658TR-ND
13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

13 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8001
Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8001
RES, 13R, 1%, 5W, 4320, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 13R, 1%, 5W, 4320, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8000
Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8000
RES, 13R, 1%, 5W, 4320, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 13R, 1%, 5W, 4320, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143658DKR-ND 96AC8001
Product Name Chip Resistor - Surface Mount Res, 13R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details