TE Connectivity Chip Resistor - Surface Mount 3550120KJT

Description
120 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143861CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143861CT-ND
Chip Resistor - Surface Mount A143861CT-ND
120 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

120 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143861TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143861TR-ND
Chip Resistor - Surface Mount A143861TR-ND
120 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

120 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0684
Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0684
RES, 120K, 5%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 120K, 5%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4028
Res, 120K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4028
RES, 120K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 120K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8434
Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8434
RES, 120K, 5%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 120K, 5%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143861CT-ND 97AC0684 34AH4028
Product Name Chip Resistor - Surface Mount Res, 120K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 120K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details