TE Connectivity Chip Resistor - Surface Mount 3550120KFT

Description
120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143753DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143753DKR-ND
Chip Resistor - Surface Mount A143753DKR-ND
120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143753CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143753CT-ND
Chip Resistor - Surface Mount A143753CT-ND
120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143753TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143753TR-ND
Chip Resistor - Surface Mount A143753TR-ND
120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

120 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8002
Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8002
RES, 120K, 1%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 120K, 1%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0091
Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0091
RES, 120K, 1%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 120K, 1%, 5W, 4320, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143753DKR-ND 96AC8002
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details