TE Connectivity Chip Resistor - Surface Mount 355010RJT

Description
10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143812DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143812DKR-ND
Chip Resistor - Surface Mount A143812DKR-ND
10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143812CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143812CT-ND
Chip Resistor - Surface Mount A143812CT-ND
10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143812TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143812TR-ND
Chip Resistor - Surface Mount A143812TR-ND
10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

10 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4014
Res, 10R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4014
RES, 10R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2003
Res, 10R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2003
RES, 10R, 5%, 5W, 4320, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10R, 5%, 5W, 4320, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143812DKR-ND 34AH4014 97AC2003
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 10R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details