TE Connectivity Chip Resistor - Surface Mount 354091KFT

Description
91 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
91 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143496TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143496TR-ND
Chip Resistor - Surface Mount A143496TR-ND
91 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

91 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0073
Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0073
RES, 91K, 1%, 4W, 2817, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 91K, 1%, 4W, 2817, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2753
Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2753
RES, 91K, 1%, 4W, 2817, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 91K, 1%, 4W, 2817, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143496TR-ND 97AC0073
Product Name Chip Resistor - Surface Mount Res, 91K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details