TE Connectivity Chip Resistor - Surface Mount 35408M2FT

Description
8.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143543CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143543CT-ND
Chip Resistor - Surface Mount A143543CT-ND
8.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143543TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143543TR-ND
Chip Resistor - Surface Mount A143543TR-ND
8.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

8.2 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9022
Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9022
RES, 8M2, 1%, 4W, 2817, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8M2, 1%, 4W, 2817, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6166
Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6166
RES, 8M2, 1%, 4W, 2817, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8M2, 1%, 4W, 2817, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143543CT-ND 96AC9022
Product Name Chip Resistor - Surface Mount Res, 8M2, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details