TE Connectivity Chip Resistor - Surface Mount 350213RFT

Description
13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143150TR-ND
Chip Resistor - Surface Mount A143150TR-ND
13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143150DKR-ND
Chip Resistor - Surface Mount A143150DKR-ND
13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143150CT-ND
Chip Resistor - Surface Mount A143150CT-ND
13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

13 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0056
Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0056
RES, 13R, 1%, 2W, 2010, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 13R, 1%, 2W, 2010, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0055
Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0055
RES, 13R, 1%, 2W, 2010, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 13R, 1%, 2W, 2010, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3486
Res, 13R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3486
RES, 13R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 13R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143150TR-ND 97AC0056 34AH3486
Product Name Chip Resistor - Surface Mount Res, 13R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 13R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers