820 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
820 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
RES, 820R, 5%, 4W, 2817, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 820R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143581TR-ND | 97AC0367 | 34AH3968 |
| Product Name | Chip Resistor - Surface Mount | Res, 820R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity | Res, 820R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |