TE Connectivity Chip Resistor - Surface Mount 3540820KFT

Description
820 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143519TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143519TR-ND
Chip Resistor - Surface Mount A143519TR-ND
820 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

820 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8619
Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8619
RES, 820K, 1%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 820K, 1%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8618
Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8618
RES, 820K, 1%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 820K, 1%, 4W, 2817, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143519TR-ND 96AC8619
Product Name Chip Resistor - Surface Mount Res, 820K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details