TE Connectivity Chip Resistor - Surface Mount 35407K5FT

Description
7.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143470TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143470TR-ND
Chip Resistor - Surface Mount A143470TR-ND
7.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143470CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143470CT-ND
Chip Resistor - Surface Mount A143470CT-ND
7.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6710
Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6710
RES, 7K5, 1%, 4W, 2817, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 7K5, 1%, 4W, 2817, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6709
Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6709
RES, 7K5, 1%, 4W, 2817, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 7K5, 1%, 4W, 2817, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143470TR-ND 97AC6710
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers