TE Connectivity Chip Resistor - Surface Mount 354075RFT

Description
75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143422DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143422DKR-ND
Chip Resistor - Surface Mount A143422DKR-ND
75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143422TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143422TR-ND
Chip Resistor - Surface Mount A143422TR-ND
75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143422CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143422CT-ND
Chip Resistor - Surface Mount A143422CT-ND
75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5749
Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5749
RES, 75R, 1%, 4W, 2817, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 75R, 1%, 4W, 2817, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8614
Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8614
RES, 75R, 1%, 4W, 2817, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 75R, 1%, 4W, 2817, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143422DKR-ND 97AC5749
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details