TE Connectivity Chip Resistor - Surface Mount 35406R8JT

Description
6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143556CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143556CT-ND
Chip Resistor - Surface Mount A143556CT-ND
6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143556TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143556TR-ND
Chip Resistor - Surface Mount A143556TR-ND
6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143556DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143556DKR-ND
Chip Resistor - Surface Mount A143556DKR-ND
6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3935
Res, 6R8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3935
RES, 6R8, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 6R8, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 6R8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4487
Res, 6R8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4487
RES, 6R8, 5%, 4W, 2817, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 6R8, 5%, 4W, 2817, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35406R8JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35406R8JT
Chip Resistor - Surface Mount 35406R8JT
RES 3540 6R8 5%

RES 3540 6R8 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A143556CT-ND 34AH3935 97AC4487 35406R8JT
Product Name Chip Resistor - Surface Mount Res, 6R8, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity Res, 6R8, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details