TE Connectivity Chip Resistor - Surface Mount 354068RJT

Description
68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143568DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143568DKR-ND
Chip Resistor - Surface Mount A143568DKR-ND
68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143568CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143568CT-ND
Chip Resistor - Surface Mount A143568CT-ND
68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143568TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143568TR-ND
Chip Resistor - Surface Mount A143568TR-ND
68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2281
Res, 68R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2281
RES, 68R, 5%, 4W, 2817, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 68R, 5%, 4W, 2817, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3943
Res, 68R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3943
RES, 68R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 68R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143568DKR-ND 97AC2281 34AH3943
Product Name Chip Resistor - Surface Mount Res, 68R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 68R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details