TE Connectivity Chip Resistor - Surface Mount 3540680KFT

Description
680 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143517TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143517TR-ND
Chip Resistor - Surface Mount A143517TR-ND
680 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

680 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8617
Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8617
RES, 680K, 1%, 4W, 2817, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 680K, 1%, 4W, 2817, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5751
Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5751
RES, 680K, 1%, 4W, 2817, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 680K, 1%, 4W, 2817, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143517TR-ND 96AC8617
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details