TE Connectivity Chip Resistor - Surface Mount 354062KFT

Description
62 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
62 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143492CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143492CT-ND
Chip Resistor - Surface Mount A143492CT-ND
62 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

62 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143492TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143492TR-ND
Chip Resistor - Surface Mount A143492TR-ND
62 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

62 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2461
Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2461
RES, 62K, 1%, 4W, 2817, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 62K, 1%, 4W, 2817, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9801
Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9801
RES, 62K, 1%, 4W, 2817, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 62K, 1%, 4W, 2817, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143492CT-ND 97AC2461
Product Name Chip Resistor - Surface Mount Res, 62K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details