TE Connectivity Chip Resistor - Surface Mount 35405R6FT

Description
5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143395TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143395TR-ND
Chip Resistor - Surface Mount A143395TR-ND
5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143395DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143395DKR-ND
Chip Resistor - Surface Mount A143395DKR-ND
5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143395CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143395CT-ND
Chip Resistor - Surface Mount A143395CT-ND
5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4906
Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4906
RES, 5R6, 1%, 4W, 2817, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5R6, 1%, 4W, 2817, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9795
Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9795
RES, 5R6, 1%, 4W, 2817, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 5R6, 1%, 4W, 2817, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143395TR-ND 97AC4906
Product Name Chip Resistor - Surface Mount Res, 5R6, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers