TE Connectivity Chip Resistor - Surface Mount 3540560RJT

Description
560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143579TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143579TR-ND
Chip Resistor - Surface Mount A143579TR-ND
560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143579DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143579DKR-ND
Chip Resistor - Surface Mount A143579DKR-ND
560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143579CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143579CT-ND
Chip Resistor - Surface Mount A143579CT-ND
560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0365
Res, 560R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0365
RES, 560R, 5%, 4W, 2817, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 560R, 5%, 4W, 2817, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3926
Res, 560R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3926
RES, 560R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143579TR-ND 97AC0365 34AH3926
Product Name Chip Resistor - Surface Mount Res, 560R, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 560R, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers