TE Connectivity Chip Resistor - Surface Mount 3540560RFT

Description
560 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143443TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143443TR-ND
Chip Resistor - Surface Mount A143443TR-ND
560 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

560 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1484
Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1484
RES, 560R, 1%, 4W, 2817, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 560R, 1%, 4W, 2817, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1485
Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1485
RES, 560R, 1%, 4W, 2817, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 560R, 1%, 4W, 2817, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3925
Res, 560R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3925
RES, 560R, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 1%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143443TR-ND 97AC1484 34AH3925
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 560R, 1%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details