TE Connectivity Chip Resistor - Surface Mount 354051KFT

Description
51 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143490CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143490CT-ND
Chip Resistor - Surface Mount A143490CT-ND
51 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

51 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143490TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143490TR-ND
Chip Resistor - Surface Mount A143490TR-ND
51 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

51 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2460
Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2460
RES, 51K, 1%, 4W, 2817, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 51K, 1%, 4W, 2817, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4908
Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4908
RES, 51K, 1%, 4W, 2817, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 51K, 1%, 4W, 2817, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143490CT-ND 97AC2460
Product Name Chip Resistor - Surface Mount Res, 51K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176071-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details