The Resistor 47R, 1%, 4W, 2817 from TE Connectivity is a thick film high power resistor designed for various applications. It features a power rating of 4W at 70°C and operates within a temperature range of -55°C to 155°C. The resistor has a resistance tolerance of ±1% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It is suitable for automatic placement and comes packaged on 7-inch reels containing 2000 pieces. The maximum working voltage is 250V, with a maximum overload voltage of 500V. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.
47 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
47 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
47 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
RES, 47R, 1%, 4W, 2817, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
RES, 47R, 1%, 4W, 2817, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143417DKR-ND | 97AC3563 |
| Product Name | Chip Resistor - Surface Mount | Res, 47R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 2817 [7143 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |