TE Connectivity Chip Resistor - Surface Mount 354047KFT

Description
47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143489CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143489CT-ND
Chip Resistor - Surface Mount A143489CT-ND
47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143489DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143489DKR-ND
Chip Resistor - Surface Mount A143489DKR-ND
47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143489TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143489TR-ND
Chip Resistor - Surface Mount A143489TR-ND
47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 354047KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354047KFT
Chip Resistor - Surface Mount 354047KFT
RES 3540 47K 1%

RES 3540 47K 1%

Supplier's Site Datasheet
Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC7749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC7749
Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC7749
RES, 47K, 1%, 4W, 2817, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 47K, 1%, 4W, 2817, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9799
Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9799
RES, 47K, 1%, 4W, 2817, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 47K, 1%, 4W, 2817, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143489CT-ND 354047KFT 96AC7749
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176230-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
2 suppliers