TE Connectivity Chip Resistor - Surface Mount 35403R9FT

Description
3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143391CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143391CT-ND
Chip Resistor - Surface Mount A143391CT-ND
3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143391TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143391TR-ND
Chip Resistor - Surface Mount A143391TR-ND
3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143391DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143391DKR-ND
Chip Resistor - Surface Mount A143391DKR-ND
3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2454
Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2454
RES, 3R9, 1%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R9, 1%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9793
Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9793
RES, 3R9, 1%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3R9, 1%, 4W, 2817, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143391CT-ND 97AC2454
Product Name Chip Resistor - Surface Mount Res, 3R9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD395GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details