TE Connectivity Chip Resistor - Surface Mount 35403M3FT

Description
3.3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143533TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143533TR-ND
Chip Resistor - Surface Mount A143533TR-ND
3.3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.3 MOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5974
Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5974
RES, 3M3, 1%, 4W, 2817, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3M3, 1%, 4W, 2817, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1193
Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1193
RES, 3M3, 1%, 4W, 2817, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3M3, 1%, 4W, 2817, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143533TR-ND 97AC5974
Product Name Chip Resistor - Surface Mount Res, 3M3, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details