TE Connectivity Chip Resistor - Surface Mount 35403K9FT

Description
3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143463TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143463TR-ND
Chip Resistor - Surface Mount A143463TR-ND
3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143463CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143463CT-ND
Chip Resistor - Surface Mount A143463CT-ND
3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143463DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143463DKR-ND
Chip Resistor - Surface Mount A143463DKR-ND
3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9370
Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9370
RES, 3K9, 1%, 4W, 2817, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K9, 1%, 4W, 2817, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4484
Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4484
RES, 3K9, 1%, 4W, 2817, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 3K9, 1%, 4W, 2817, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143463TR-ND 96AC9370
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers