TE Connectivity Chip Resistor - Surface Mount 354039RFT

Description
39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143415TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143415TR-ND
Chip Resistor - Surface Mount A143415TR-ND
39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143415CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143415CT-ND
Chip Resistor - Surface Mount A143415CT-ND
39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143415DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143415DKR-ND
Chip Resistor - Surface Mount A143415DKR-ND
39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3288
Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3288
RES, 39R, 1%, 4W, 2817, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 39R, 1%, 4W, 2817, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8418
Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8418
RES, 39R, 1%, 4W, 2817, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 39R, 1%, 4W, 2817, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143415TR-ND 97AC3288
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details