TE Connectivity Chip Resistor - Surface Mount 3540390KJT

Description
390 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143613TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143613TR-ND
Chip Resistor - Surface Mount A143613TR-ND
390 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

390 kOhms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5546
Res, 390K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5546
RES, 390K, 5%, 4W, 2817, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 390K, 5%, 4W, 2817, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3882
Res, 390K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3882
RES, 390K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 390K, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143613TR-ND 97AC5546 34AH3882
Product Name Chip Resistor - Surface Mount Res, 390K, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 390K, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2944FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-2176070-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms
View Details
2 suppliers