TE Connectivity Chip Resistor - Surface Mount 3540360RFT

Description
360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143438DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143438DKR-ND
Chip Resistor - Surface Mount A143438DKR-ND
360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143438TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143438TR-ND
Chip Resistor - Surface Mount A143438TR-ND
360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143438CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143438CT-ND
Chip Resistor - Surface Mount A143438CT-ND
360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

360 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC9015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC9015
Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC9015
RES, 360R, 1%, 4W, 2817, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 360R, 1%, 4W, 2817, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC6156
Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC6156
RES, 360R, 1%, 4W, 2817, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 360R, 1%, 4W, 2817, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143438DKR-ND 96AC9015
Product Name Chip Resistor - Surface Mount Res, 360R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details