TE Connectivity Chip Resistor - Surface Mount 354030RFT

Description
30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143412CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143412CT-ND
Chip Resistor - Surface Mount A143412CT-ND
30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143412DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143412DKR-ND
Chip Resistor - Surface Mount A143412DKR-ND
30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143412TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143412TR-ND
Chip Resistor - Surface Mount A143412TR-ND
30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

30 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 354030RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
354030RFT
Chip Resistor - Surface Mount 354030RFT
RES 3540 30R 1%

RES 3540 30R 1%

Supplier's Site Datasheet
Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5540
Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5540
RES, 30R, 1%, 4W, 2817, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 30R, 1%, 4W, 2817, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 96AC8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
96AC8416
Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 96AC8416
RES, 30R, 1%, 4W, 2817, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 30R, 1%, 4W, 2817, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143412CT-ND 354030RFT 97AC5540
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details